Comtelco Industries, Inc. Base Station Antenna BS4908NM

Description
BASE STATION ANTENNA 8dBi GAIN 4.94-4.99GHz MALE "N" TERMINATION
Description
BASE STATION ANTENNA 8dBi GAIN 4.94-4.99GHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS4908NM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS4908NM
Base Station Antenna BS4908NM
BASE STATION ANTENNA 8dBi GAIN 4.94-4.99GHz MALE "N" TERMINATION

BASE STATION ANTENNA 8dBi GAIN 4.94-4.99GHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS4908NM
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 4940.0 to 4990.0 MHz
Gain 6 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details