Comtelco Industries, Inc. Base Station Antenna BS450XL6-E

Description
BASE STATION ANTENNA 6dBd GAIN 480-512MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 6dBd GAIN 480-512MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450XL6-E - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450XL6-E
Base Station Antenna BS450XL6-E
BASE STATION ANTENNA 6dBd GAIN 480-512MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 6dBd GAIN 480-512MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450XL6-E
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 480.0 to 512.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2097266 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 380.0 to ? MHz
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
4 suppliers