Comtelco Industries, Inc. Base Station Antenna BS450XL6-C

Description
BASE STATION ANTENNA 6dBd GAIN 450-470MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 6dBd GAIN 450-470MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450XL6-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450XL6-C
Base Station Antenna BS450XL6-C
BASE STATION ANTENNA 6dBd GAIN 450-470MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 6dBd GAIN 450-470MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450XL6-C
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1408064 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers