Comtelco Industries, Inc. Base Station Antenna BS450XL6-A

Description
BASE STATION ANTENNA 6dBd GAIN 406-440MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 6dBd GAIN 406-440MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450XL6-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450XL6-A
Base Station Antenna BS450XL6-A
BASE STATION ANTENNA 6dBd GAIN 406-440MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 6dBd GAIN 406-440MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450XL6-A
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 406.0 to 440.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1236249 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 806.0 to ? MHz
Technology Type Dipole
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers