BASE STATION ANTENNA 4.5dBd GAIN 430-450MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BS450XL4.5-B |
| Product Name | Base Station Antenna |
| Applications | Basestation; HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 430.0 to 450.0 MHz |
| Gain | 4.5 dB |