Comtelco Industries, Inc. Base Station Antenna BS450XL3-E

Description
BASE STATION ANTENNA 3dBd GAIN 490-512MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 490-512MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450XL3-E - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450XL3-E
Base Station Antenna BS450XL3-E
BASE STATION ANTENNA 3dBd GAIN 490-512MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 490-512MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450XL3-E
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 490.0 to 512.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details