Comtelco Industries, Inc. Base Station Antenna BS450XL3-CD

Description
BASE STATION ANTENNA 3dBd GAIN 460-480MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 460-480MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450XL3-CD - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450XL3-CD
Base Station Antenna BS450XL3-CD
BASE STATION ANTENNA 3dBd GAIN 460-480MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 460-480MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450XL3-CD
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 460.0 to 480.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2720161 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.4 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details