Comtelco Industries, Inc. Base Station Antenna BS450XL3-C

Description
BASE STATION ANTENNA 3dBd GAIN 450-470MHz FEMALE "N" TERMINATION
Datasheet
Description
BASE STATION ANTENNA 3dBd GAIN 450-470MHz FEMALE "N" TERMINATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450XL3-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450XL3-C
Base Station Antenna BS450XL3-C
BASE STATION ANTENNA 3dBd GAIN 450-470MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 450-470MHz FEMALE "N" TERMINATION

Supplier's Site
RF Antennas - BS450XL3-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BS450XL3-C
RF Antennas BS450XL3-C
460MHz LMR Base Station, High Power, Heavy Duty Fiberglass Radome RF Antenna 450MHz ~ 470MHz 3dBd N Type Female Pole, Wall Mount

460MHz LMR Base Station, High Power, Heavy Duty Fiberglass Radome RF Antenna 450MHz ~ 470MHz 3dBd N Type Female Pole, Wall Mount

Buy Now Datasheet

Technical Specifications

  Comtelco Industries, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number BS450XL3-C BS450XL3-C
Product Name Base Station Antenna RF Antennas
Applications Basestation; HighFrequency; Ultra High Frequency LMR Base Station, High Power, Heavy Duty
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers