Comtelco Industries, Inc. Base Station Antenna BS450XL3-BC

Description
BASE STATION ANTENNA 3dBd GAIN 445-465MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 445-465MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450XL3-BC - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450XL3-BC
Base Station Antenna BS450XL3-BC
BASE STATION ANTENNA 3dBd GAIN 445-465MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 445-465MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450XL3-BC
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 445.0 to 465.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details