Comtelco Industries, Inc. Base Station Antenna BS450U-DE

Description
BASE STATION ANTENNA UNITY GAIN 480-500MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA UNITY GAIN 480-500MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450U-DE - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450U-DE
Base Station Antenna BS450U-DE
BASE STATION ANTENNA UNITY GAIN 480-500MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA UNITY GAIN 480-500MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450U-DE
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 480.0 to 500.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

3G 16dBi Yagi Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-WC16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 16 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367704 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers