Comtelco Industries, Inc. Base Station Antenna BS450U-D

Description
BASE STATION ANTENNA UNITY GAIN 470-490MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA UNITY GAIN 470-490MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450U-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450U-D
Base Station Antenna BS450U-D
BASE STATION ANTENNA UNITY GAIN 470-490MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA UNITY GAIN 470-490MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450U-D
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details