Comtelco Industries, Inc. Base Station Antenna BS450U-BC

Description
BASE STATION ANTENNA UNITY GAIN 445-465MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA UNITY GAIN 445-465MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS450U-BC - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS450U-BC
Base Station Antenna BS450U-BC
BASE STATION ANTENNA UNITY GAIN 445-465MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA UNITY GAIN 445-465MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450U-BC
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 445.0 to 465.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248701 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details