Comtelco Industries, Inc. Mini Base Station Antenna BS450SN-E

Description
MINI BASE STATION ANTENNA 2.5dBd GAIN 490-512MHz FEMALE "N" TERMINATION FOR USE INDOORS
Description
MINI BASE STATION ANTENNA 2.5dBd GAIN 490-512MHz FEMALE "N" TERMINATION FOR USE INDOORS

Suppliers

Company
Product
Description
Supplier Links
Mini Base Station Antenna - BS450SN-E - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Mini Base Station Antenna
BS450SN-E
Mini Base Station Antenna BS450SN-E
MINI BASE STATION ANTENNA 2.5dBd GAIN 490-512MHz FEMALE "N" TERMINATION FOR USE INDOORS

MINI BASE STATION ANTENNA 2.5dBd GAIN 490-512MHz FEMALE "N" TERMINATION FOR USE INDOORS

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450SN-E
Product Name Mini Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 490.0 to 512.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details