Comtelco Industries, Inc. Mini Base Station Antenna BS450SN-C

Description
MINI BASE STATION ANTENNA 2.5dBd GAIN 450-470MHz FEMALE "N" TERMINATION FOR USE INDOORS
Description
MINI BASE STATION ANTENNA 2.5dBd GAIN 450-470MHz FEMALE "N" TERMINATION FOR USE INDOORS

Suppliers

Company
Product
Description
Supplier Links
Mini Base Station Antenna - BS450SN-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Mini Base Station Antenna
BS450SN-C
Mini Base Station Antenna BS450SN-C
MINI BASE STATION ANTENNA 2.5dBd GAIN 450-470MHz FEMALE "N" TERMINATION FOR USE INDOORS

MINI BASE STATION ANTENNA 2.5dBd GAIN 450-470MHz FEMALE "N" TERMINATION FOR USE INDOORS

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS450SN-C
Product Name Mini Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8683RM-1L3-SMS-S6 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2237717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details