Comtelco Industries, Inc. Base Station Antenna BS350XL4.5-WB

Description
BASE STATION ANTENNA 4.5dBd GAIN 340-400MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 4.5dBd GAIN 340-400MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS350XL4.5-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS350XL4.5-WB
Base Station Antenna BS350XL4.5-WB
BASE STATION ANTENNA 4.5dBd GAIN 340-400MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 4.5dBd GAIN 340-400MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS350XL4.5-WB
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 340.0 to 400.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2097271 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Connectors Type n female
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details