Comtelco Industries, Inc. Base Station Antenna BS300XL3-385

Description
BASE STATION ANTENNA 3dBd GAIN 375-400MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 375-400MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS300XL3-385 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS300XL3-385
Base Station Antenna BS300XL3-385
BASE STATION ANTENNA 3dBd GAIN 375-400MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 375-400MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS300XL3-385
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 375.0 to 400.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details