BASE STATION ANTENNA 3dBd 365-390MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BS300XL3-375 |
| Product Name | Base Station Antenna |
| Applications | Basestation; HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 365.0 to 390.0 MHz |
| Gain | 3 dB |