Comtelco Industries, Inc. Base Station Antenna BS2500XL7

Description
BASE STATION ANTENNA 9dBi GAIN 2400-2695MHz "N" FEMALE TERMINATION
Description
BASE STATION ANTENNA 9dBi GAIN 2400-2695MHz "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS2500XL7 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS2500XL7
Base Station Antenna BS2500XL7
BASE STATION ANTENNA 9dBi GAIN 2400-2695MHz "N" FEMALE TERMINATION

BASE STATION ANTENNA 9dBi GAIN 2400-2695MHz "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS2500XL7
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2695.0 MHz
Gain 7 to 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 14dBi Outdoor LPDA Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-LPDA14OP-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1408074 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 1700.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details