Comtelco Industries, Inc. Base Station Antenna BS2400XL3

Description
BASE STATION ANTENNA 5dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 5dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS2400XL3 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS2400XL3
Base Station Antenna BS2400XL3
BASE STATION ANTENNA 5dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 5dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS2400XL3
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248872 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 790.0 to ? MHz
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers