Comtelco Industries, Inc. Base Station Antenna BS2400XL12

Description
BASE STATION ANTENNA 14dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 14dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS2400XL12 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS2400XL12
Base Station Antenna BS2400XL12
BASE STATION ANTENNA 14dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 14dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS2400XL12
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1408049 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting External
View Details
Antenna Unit - NN02-224 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
4 suppliers