Comtelco Industries, Inc. Base Station Antenna BS220XL3-C

Description
BASE STATION ANTENNA 3dBd GAIN 215-225MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 215-225MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS220XL3-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS220XL3-C
Base Station Antenna BS220XL3-C
BASE STATION ANTENNA 3dBd GAIN 215-225MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 215-225MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS220XL3-C
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 215.0 to 225.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766677P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details