Comtelco Industries, Inc. Base Station Antenna BS220XL3-A

Description
BASE STATION ANTENNA 3dBd GAIN 200-210MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 200-210MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS220XL3-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS220XL3-A
Base Station Antenna BS220XL3-A
BASE STATION ANTENNA 3dBd GAIN 200-210MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 200-210MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS220XL3-A
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 200.0 to 210.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2108948-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details