Comtelco Industries, Inc. Base Station Antenna BS220U-B

Description
BASE STATION ANTENNA UNITY GAIN 210-220MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA UNITY GAIN 210-220MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS220U-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS220U-B
Base Station Antenna BS220U-B
BASE STATION ANTENNA UNITY GAIN 210-220MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA UNITY GAIN 210-220MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS220U-B
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 210.0 to 220.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608494P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details