Comtelco Industries, Inc. Base Station Antenna BS1850XL6

Description
BASE STATION ANTENNA 7.5dBi GAIN 1850-1970MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 7.5dBi GAIN 1850-1970MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS1850XL6 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS1850XL6
Base Station Antenna BS1850XL6
BASE STATION ANTENNA 7.5dBi GAIN 1850-1970MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 7.5dBi GAIN 1850-1970MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS1850XL6
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 1850.0 to 1970.0 MHz
Gain 6 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2391433 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to ? MHz
Gain 2.5 dB
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details