Comtelco Industries, Inc. Base Station Antenna BS1850XL3

Description
BASE STATION ANTENNA 5dBi GAIN 1850-1970MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 5dBi GAIN 1850-1970MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS1850XL3 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS1850XL3
Base Station Antenna BS1850XL3
BASE STATION ANTENNA 5dBi GAIN 1850-1970MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 5dBi GAIN 1850-1970MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS1850XL3
Product Name Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 1850.0 to 1970.0 MHz
Gain 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2222685 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers