Comtelco Industries, Inc. Base Station Antenna BS150XL3-D

Description
BASE STATION ANTENNA 3dBd GAIN 162-168MHz FEMALE "N" TERMINATION
Description
BASE STATION ANTENNA 3dBd GAIN 162-168MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Base Station Antenna - BS150XL3-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Base Station Antenna
BS150XL3-D
Base Station Antenna BS150XL3-D
BASE STATION ANTENNA 3dBd GAIN 162-168MHz FEMALE "N" TERMINATION

BASE STATION ANTENNA 3dBd GAIN 162-168MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BS150XL3-D
Product Name Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 162.0 to 168.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details