Comtelco Industries, Inc. BNF Base Station Antenna BNF2408S

Description
BNF BASE STATION ANTENNA 8dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION
Description
BNF BASE STATION ANTENNA 8dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
BNF Base Station Antenna - BNF2408S - Comtelco Industries, Inc.
Glendale Heights, IL, USA
BNF Base Station Antenna
BNF2408S
BNF Base Station Antenna BNF2408S
BNF BASE STATION ANTENNA 8dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

BNF BASE STATION ANTENNA 8dBi GAIN 2400-2500MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BNF2408S
Product Name BNF Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 6 to 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers