CEILING MOUNT ANTENNA WITH GROUND PLANE PLATE UNITY GAIN 480-495MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | B4641WN-420 |
| Product Name | Ceiling Mount Antenna |
| Applications | Modem or Wireless Network |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 480.0 to 495.0 MHz |
| Gain | 2 dB |