Comtelco Industries, Inc. Panel Antenna B3693V

Description
1-1/2" PANEL ANTENNA 3.5dBi 900-930MHz WITH V-BOLT & V-BLOCK DIRECT FEMALE "N" TERMINATION
Description
1-1/2" PANEL ANTENNA 3.5dBi 900-930MHz WITH V-BOLT & V-BLOCK DIRECT FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B3693V - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B3693V
Panel Antenna B3693V
1-1/2" PANEL ANTENNA 3.5dBi 900-930MHz WITH V-BOLT & V-BLOCK DIRECT FEMALE "N" TERMINATION

1-1/2" PANEL ANTENNA 3.5dBi 900-930MHz WITH V-BOLT & V-BLOCK DIRECT FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B3693V
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 3.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-585RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
Antennas - 2195892-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers