Comtelco Industries, Inc. Panel Antenna B3693SM

Description
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SWIVEL MOUNT DIRECT FEMALE "N" TERMINATION
Description
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SWIVEL MOUNT DIRECT FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B3693SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B3693SM
Panel Antenna B3693SM
1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SWIVEL MOUNT DIRECT FEMALE "N" TERMINATION

1-1/2" DEEP PANEL ANTENNA 3.5dBi 900-930MHz WITH SWIVEL MOUNT DIRECT FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B3693SM
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 3.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Telemetry Antennas - 2675048P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details