Comtelco Industries, Inc. Panel Antenna B365818V

Description
PANEL ANTENNA 17.5dBi 5.7-5.9GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 17.5dBi 5.7-5.9GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B365818V - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B365818V
Panel Antenna B365818V
PANEL ANTENNA 17.5dBi 5.7-5.9GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 17.5dBi 5.7-5.9GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B365818V
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 5700.0 to 5900.0 MHz
Gain 15 to 17 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108858-7 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
WiFi Antennas - 2097305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details