Comtelco Industries, Inc. Panel Antenna B365818SM

Description
PANEL ANTENNA 17.5dBi 5.7-5.9GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 17.5dBi 5.7-5.9GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B365818SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B365818SM
Panel Antenna B365818SM
PANEL ANTENNA 17.5dBi 5.7-5.9GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 17.5dBi 5.7-5.9GHz SWIVEL MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B365818SM
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 5700.0 to 5900.0 MHz
Gain 15 to 17 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers