Comtelco Industries, Inc. Panel Antenna B36247

Description
PANEL ANTENNA 7.5dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 7.5dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B36247 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B36247
Panel Antenna B36247
PANEL ANTENNA 7.5dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 7.5dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B36247
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5.5 to 7.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
433MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-4339RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details
Antennas - 2108940-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers