Comtelco Industries, Inc. Panel Antenna B362418

Description
PANEL ANTENNA 18dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 18dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B362418 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B362418
Panel Antenna B362418
PANEL ANTENNA 18dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 18dBi 2.4-2.5GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B362418
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 16 to 18 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details