Comtelco Industries, Inc. Panel Antenna B361914V

Description
PANEL ANTENNA 14.5dBi 1.85-1.99GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 14.5dBi 1.85-1.99GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B361914V - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B361914V
Panel Antenna B361914V
PANEL ANTENNA 14.5dBi 1.85-1.99GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 14.5dBi 1.85-1.99GHz V-BOLT AND V-BLOCK MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B361914V
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 1850.0 to 1990.0 MHz
Gain 12 to 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details