Comtelco Industries, Inc. Panel Antenna B361914

Description
PANEL ANTENNA 14.5dBi 1.85-1.99GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION
Description
PANEL ANTENNA 14.5dBi 1.85-1.99GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B361914 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B361914
Panel Antenna B361914
PANEL ANTENNA 14.5dBi 1.85-1.99GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

PANEL ANTENNA 14.5dBi 1.85-1.99GHz SLIP MOUNT DIRECT "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B361914
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 1850.0 to 1990.0 MHz
Gain 12 to 14 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS/IRNSS L1+L2+L5 Flexible PCB Antenna With 1.13mm Black Cable (L-10cm) + UFL (38*16mm) - ET-FL125-5BL10C-UP39 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.0 MHz
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers
Antennas - 2108936-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers