Comtelco Industries, Inc. Panel Antenna B2697V

Description
3/4" DEEP PANEL ANTENNA WITH V-BOLT & V-BLOCK 7.5dBi 900-930MHz 12" DIRECT FEMALE "N" TERMINATION
Description
3/4" DEEP PANEL ANTENNA WITH V-BOLT & V-BLOCK 7.5dBi 900-930MHz 12" DIRECT FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B2697V - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B2697V
Panel Antenna B2697V
3/4" DEEP PANEL ANTENNA WITH V-BOLT & V-BLOCK 7.5dBi 900-930MHz 12" DIRECT FEMALE "N" TERMINATION

3/4" DEEP PANEL ANTENNA WITH V-BOLT & V-BLOCK 7.5dBi 900-930MHz 12" DIRECT FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B2697V
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 5.5 to 7.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118309-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 2608503P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details