Comtelco Industries, Inc. Panel Antenna B2697SM

Description
3/4" DEEP PANEL ANTENNA WITH SWIVEL MOUNT 7.5dBi 900-930MHz 12" PIGTAIL FEMALE "N" TERMINATION
Description
3/4" DEEP PANEL ANTENNA WITH SWIVEL MOUNT 7.5dBi 900-930MHz 12" PIGTAIL FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B2697SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B2697SM
Panel Antenna B2697SM
3/4" DEEP PANEL ANTENNA WITH SWIVEL MOUNT 7.5dBi 900-930MHz 12" PIGTAIL FEMALE "N" TERMINATION

3/4" DEEP PANEL ANTENNA WITH SWIVEL MOUNT 7.5dBi 900-930MHz 12" PIGTAIL FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B2697SM
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 5.5 to 7.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details