Comtelco Industries, Inc. Panel Antenna B265814SM

Description
3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION
Description
3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B265814SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B265814SM
Panel Antenna B265814SM
3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

3/4" DEEP PANEL ANTENNA 14dBi 5.7-5.9GHz SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B265814SM
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 5700.0 to 5900.0 MHz
Gain 12 to 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details