Comtelco Industries, Inc. Panel Antenna B26247SM

Description
3/4" DEEP PANEL ANTENNA 7.5dBi 2.4-2.5GHz SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION
Description
3/4" DEEP PANEL ANTENNA 7.5dBi 2.4-2.5GHz SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B26247SM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B26247SM
Panel Antenna B26247SM
3/4" DEEP PANEL ANTENNA 7.5dBi 2.4-2.5GHz SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

3/4" DEEP PANEL ANTENNA 7.5dBi 2.4-2.5GHz SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B26247SM
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5.5 to 7.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details