Comtelco Industries, Inc. Panel Antenna B262418HDSM

Description
3/4" DEEP PANEL ANTENNA 17.5dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION
Description
3/4" DEEP PANEL ANTENNA 17.5dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B262418HDSM - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B262418HDSM
Panel Antenna B262418HDSM
3/4" DEEP PANEL ANTENNA 17.5dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

3/4" DEEP PANEL ANTENNA 17.5dBi 2.4-2.5GHz HEAVY DUTY SWIVEL MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B262418HDSM
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 16 to 18 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers