Comtelco Industries, Inc. Panel Antenna B262414

Description
3/4" DEEP PANEL ANTENNA 14dBi 2.4-2.5GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION
Description
3/4" DEEP PANEL ANTENNA 14dBi 2.4-2.5GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - B262414 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
B262414
Panel Antenna B262414
3/4" DEEP PANEL ANTENNA 14dBi 2.4-2.5GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

3/4" DEEP PANEL ANTENNA 14dBi 2.4-2.5GHz SLIP MOUNT 12" PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B262414
Product Name Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 to 14 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 4dBi Adhesive Sticker Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-WCS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 800.0 to 2100.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details
Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers