Comtelco Industries, Inc. Round Panel Antenna B25147P

Description
4-1/2" ROUND PANEL ANTENNA 7.5dBi 1.35-1.45GHz 12" PIGTAIL "N" FEMALE TERMINATION
Description
4-1/2" ROUND PANEL ANTENNA 7.5dBi 1.35-1.45GHz 12" PIGTAIL "N" FEMALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Round Panel Antenna - B25147P - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Round Panel Antenna
B25147P
Round Panel Antenna B25147P
4-1/2" ROUND PANEL ANTENNA 7.5dBi 1.35-1.45GHz 12" PIGTAIL "N" FEMALE TERMINATION

4-1/2" ROUND PANEL ANTENNA 7.5dBi 1.35-1.45GHz 12" PIGTAIL "N" FEMALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B25147P
Product Name Round Panel Antenna
Pattern Type Directional
Polarization Vertical
Primary Frequency Range 1350.0 to 1450.0 MHz
Gain 5.5 to 7.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Unit - NN02-101 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details
4 suppliers