Comtelco Industries, Inc. Ceiling Mount Antenna B212403

Description
CEILING MOUNT MAGNET ANTENNA 2.4-2.5GHz MUST SPECIFY CONNECTOR TYPE
Description
CEILING MOUNT MAGNET ANTENNA 2.4-2.5GHz MUST SPECIFY CONNECTOR TYPE

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Antenna - B212403 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Ceiling Mount Antenna
B212403
Ceiling Mount Antenna B212403
CEILING MOUNT MAGNET ANTENNA 2.4-2.5GHz MUST SPECIFY CONNECTOR TYPE

CEILING MOUNT MAGNET ANTENNA 2.4-2.5GHz MUST SPECIFY CONNECTOR TYPE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number B212403
Product Name Ceiling Mount Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details