Mobile Mark, Inc. RF Antennas A55136TBS

Description
155MHz, 450MHz, 829MHz TETRA/P25, Heavy Duty, High Power Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 3dBi, 5dBi, 5dBi NMO Surface Mount
Datasheet
Description
155MHz, 450MHz, 829MHz TETRA/P25, Heavy Duty, High Power Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 3dBi, 5dBi, 5dBi NMO Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - A55136TBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A55136TBS
RF Antennas A55136TBS
155MHz, 450MHz, 829MHz TETRA/P25, Heavy Duty, High Power Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 3dBi, 5dBi, 5dBi NMO Surface Mount

155MHz, 450MHz, 829MHz TETRA/P25, Heavy Duty, High Power Whip, Straight RF Antenna 136MHz ~ 174MHz, 380MHz ~ 520MHz, 698MHz ~ 960MHz 3dBi, 5dBi, 5dBi NMO Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number A55136TBS
Product Name RF Antennas
Applications TETRA/P25, Heavy Duty, High Power
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers