LOW PROFILE TAMPERPROOF ANTENNA 746-796MHz TYPE "N" FEMALE TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | A4671BN-750 |
| Product Name | Low Profile Tamper-Proof Antenna |
| Applications | Cellular or PCS Terminal |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 746.0 to 796.0 MHz |
| Gain | 0.0 dB |