Comtelco Industries, Inc. Low Profile Mobile Antenna A46245W

Description
LOW PROFILE UNITY GAIN MOBILE ANTENNA 2.4-2.5MHz STANDARD NMO TERMINATION
Description
LOW PROFILE UNITY GAIN MOBILE ANTENNA 2.4-2.5MHz STANDARD NMO TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Low Profile Mobile Antenna - A46245W - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Low Profile Mobile Antenna
A46245W
Low Profile Mobile Antenna A46245W
LOW PROFILE UNITY GAIN MOBILE ANTENNA 2.4-2.5MHz STANDARD NMO TERMINATION

LOW PROFILE UNITY GAIN MOBILE ANTENNA 2.4-2.5MHz STANDARD NMO TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A46245W
Product Name Low Profile Mobile Antenna
Applications Cellular or PCS Terminal
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Telemetry Antennas - 2222689 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details