Comtelco Industries, Inc. Low Profile Mobile Antenna A2582W

Description
LOW PROFILE UNITY GAIN MOBILE ANTENNA 806-896MHz STANDARD NMO TERMINATION
Description
LOW PROFILE UNITY GAIN MOBILE ANTENNA 806-896MHz STANDARD NMO TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Low Profile Mobile Antenna - A2582W - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Low Profile Mobile Antenna
A2582W
Low Profile Mobile Antenna A2582W
LOW PROFILE UNITY GAIN MOBILE ANTENNA 806-896MHz STANDARD NMO TERMINATION

LOW PROFILE UNITY GAIN MOBILE ANTENNA 806-896MHz STANDARD NMO TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2582W
Product Name Low Profile Mobile Antenna
Applications Cellular or PCS Terminal
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 7dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8657M-1L3-SMS-S2 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 7 dB
Form Factor / Mounting External
View Details
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers
Antennas - 2118308-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers