Comtelco Industries, Inc. Magnet Mount Antenna A2143A-430-?

Description
MAGNET MOUNT ANTENNA UHF 3dB GAIN 430-490MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BRITE
Description
MAGNET MOUNT ANTENNA UHF 3dB GAIN 430-490MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BRITE

Suppliers

Company
Product
Description
Supplier Links
Magnet Mount Antenna - A2143A-430-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Magnet Mount Antenna
A2143A-430-?
Magnet Mount Antenna A2143A-430-?
MAGNET MOUNT ANTENNA UHF 3dB GAIN 430-490MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BRITE

MAGNET MOUNT ANTENNA UHF 3dB GAIN 430-490MHz WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE BRITE

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2143A-430-?
Product Name Magnet Mount Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 430.0 to 490.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers