Comtelco Industries, Inc. 698MHz-6GHz Mobile Antenna A2111B-800-?

Description
UNITY GAIN 1/4 WAVE BLACK ANTENNA 806-896MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.
Description
UNITY GAIN 1/4 WAVE BLACK ANTENNA 806-896MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Suppliers

Company
Product
Description
Supplier Links
698MHz-6GHz Mobile Antenna - A2111B-800-? - Comtelco Industries, Inc.
Glendale Heights, IL, USA
698MHz-6GHz Mobile Antenna
A2111B-800-?
698MHz-6GHz Mobile Antenna A2111B-800-?
UNITY GAIN 1/4 WAVE BLACK ANTENNA 806-896MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

UNITY GAIN 1/4 WAVE BLACK ANTENNA 806-896MHz MAGNET MOUNT WITH 12FT OF RG58 COAX. MUST SPECIFY THE COAXIAL CONNECTOR TYPE.

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number A2111B-800-?
Product Name 698MHz-6GHz Mobile Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 0.0 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details